Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B1B15RT0

Description
1.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
1.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B1B15RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B1B15RT0TR-ND
Chip Resistor - Surface Mount 764-D55342E07B1B15RT0TR-ND
1.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,1206,1/4W,1.15K,.1%,25PPM,R/.01%,T/R - D55342E07B1B15RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,1.15K,.1%,25PPM,R/.01%,T/R
D55342E07B1B15RT0
THIN FILM,1206,1/4W,1.15K,.1%,25PPM,R/.01%,T/R D55342E07B1B15RT0
THIN FILM,1206,1/4W,1.15K ,.1%,25PPM,R/.01%,T/ R

THIN FILM,1206,1/4W,1.15K,.1%,25PPM,R/.01%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342E07B1B15RT0TR-ND D55342E07B1B15RT0
Product Name Chip Resistor - Surface Mount THIN FILM,1206,1/4W,1.15K,.1%,25PPM,R/.01%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details