1.13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
THIN FILM,1206,1/4W,1.13K
D55342E 25PPM 1206 1.13K 0.1% R WS
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 764-D55342E07B1B13RWS-ND | D55342E07B1B13RWS | 53M2641 |
| Product Name | Chip Resistor - Surface Mount | THIN FILM,1206,1/4W,1.13K,.1%,25PPM,R/.01%,BULK | D55342E 25Ppm 1206 1.13K 0.1% R Ws Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 to 0.0100 +/- % |