Vishay Intertechnology, Inc. RES 1.05K OHM 1/4W 0.1% 1206 D55342E07B1B05RWS

Description
RES 1.05Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.05Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/4W 0.1% 1206 - D55342E07B1B05RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/4W 0.1% 1206
D55342E07B1B05RWS
RES 1.05K OHM 1/4W 0.1% 1206 D55342E07B1B05RWS
RES 1.05Kohm 1/4W 0.1% 1206

RES 1.05Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B1B05RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B1B05RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B1B05RWS-ND
1.05 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.05 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
D55342E 25Ppm 1206 1.05K 0.1% R Ws Vishay - 77M7369 - Newark, An Avnet Company
Chicago, IL, United States
D55342E 25Ppm 1206 1.05K 0.1% R Ws Vishay
77M7369
D55342E 25Ppm 1206 1.05K 0.1% R Ws Vishay 77M7369
D55342E 25PPM 1206 1.05K 0.1% R WS

D55342E 25PPM 1206 1.05K 0.1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342E07B1B05RWS 764-D55342E07B1B05RWS-ND 77M7369
Product Name RES 1.05K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount D55342E 25Ppm 1206 1.05K 0.1% R Ws Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 1050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573246 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details