Vishay Intertechnology, Inc. THIN FILM, 1206,1/4W, 1.02K,.1%,25PPM,R/.01% ,TR D55342E07B1B02RT0

Description
THIN FILM, 1206,1/4W, 1.02K,.1%,25PPM,R/.0 1% ,TR
Request a Quote Datasheet
Description
THIN FILM, 1206,1/4W, 1.02K,.1%,25PPM,R/.0 1% ,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM, 1206,1/4W, 1.02K,.1%,25PPM,R/.01% ,TR - D55342E07B1B02RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM, 1206,1/4W, 1.02K,.1%,25PPM,R/.01% ,TR
D55342E07B1B02RT0
THIN FILM, 1206,1/4W, 1.02K,.1%,25PPM,R/.01% ,TR D55342E07B1B02RT0
THIN FILM, 1206,1/4W, 1.02K,.1%,25PPM,R/.0 1% ,TR

THIN FILM, 1206,1/4W, 1.02K,.1%,25PPM,R/.01% ,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B1B02RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B1B02RT0TR-ND
Chip Resistor - Surface Mount 764-D55342E07B1B02RT0TR-ND
1.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B1B02RT0 764-D55342E07B1B02RT0TR-ND
Product Name THIN FILM, 1206,1/4W, 1.02K,.1%,25PPM,R/.01% ,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details