Vishay Intertechnology, Inc. RES 180 OHM 1/4W 5% 1206 D55342E07B180JRT1

Description
RES 180ohm 1/4W 5% 1206
Request a Quote Datasheet
Description
RES 180ohm 1/4W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/4W 5% 1206 - D55342E07B180JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/4W 5% 1206
D55342E07B180JRT1
RES 180 OHM 1/4W 5% 1206 D55342E07B180JRT1
RES 180ohm 1/4W 5% 1206

RES 180ohm 1/4W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B180JRT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B180JRT1TR-ND
Chip Resistor - Surface Mount 764-D55342E07B180JRT1TR-ND
180 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

180 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B180JRT1 764-D55342E07B180JRT1TR-ND
Product Name RES 180 OHM 1/4W 5% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers