VISHAY INTERTECHNOLOGY, INC.
D55342E07B167EMT0 -- RES 167K OHM 1/4W 1% 1206
Vishay Intertechnology, Inc.
RES 167K OHM 1/4W 1% 1206
D55342E07B167EMT0
Description
RES 167Kohm 1/4W 1% 1206
Request a Quote
Email Supplier
Description
RES 167Kohm 1/4W 1% 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
D55342E07B167EMT0 |
|
Product Name
|
RES 167K OHM 1/4W 1% 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Hottinger Brüel & Kjær A/S
Resistance Range
12.5 ohms
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
732000 ohms
View Details
2 suppliers