Vishay Intertechnology, Inc. RES 160 OHM 1/4W 0.1% 1206 D55342E07B160ARWS

Description
RES 160ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 160ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1/4W 0.1% 1206 - D55342E07B160ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/4W 0.1% 1206
D55342E07B160ARWS
RES 160 OHM 1/4W 0.1% 1206 D55342E07B160ARWS
RES 160ohm 1/4W 0.1% 1206

RES 160ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B160ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B160ARWS-ND
Chip Resistor - Surface Mount 764-D55342E07B160ARWS-ND
160 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

160 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B160ARWS 764-D55342E07B160ARWS-ND
Product Name RES 160 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 160 ohms 160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
4 suppliers