Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount D55342E07B15E0RWS

Description
Win Source Part Number: 1193382-D55342E07B15 E0RWS Category: Resistors>Chip Resistor - Surface Mount Series: Military, MIL-PRF-55342, RM1206 Features: Military, Non-Inductive Package: Tray Height - Seated (Max): 0.033" (0.84mm) Standard Package: 1 Tolerance: ±1% Temperature Coefficient: ±25ppm/°C Failure Rate: R (0.01%) Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Other Names: D55342E07B15E0RWS-ND ,764-D55342E07B15E0R WS,D55342E07B15E0RWS -MIL Base Product Number: D55342 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1193382-D55342E07B15 E0RWS Category: Resistors>Chip Resistor - Surface Mount Series: Military, MIL-PRF-55342, RM1206 Features: Military, Non-Inductive Package: Tray Height - Seated (Max): 0.033" (0.84mm) Standard Package: 1 Tolerance: ±1% Temperature Coefficient: ±25ppm/°C Failure Rate: R (0.01%) Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Other Names: D55342E07B15E0RWS-ND ,764-D55342E07B15E0R WS,D55342E07B15E0RWS -MIL Base Product Number: D55342 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1193382-D55342E07B15E0RWS
Resistors - Chip Resistor - Surface Mount 1193382-D55342E07B15E0RWS
Win Source Part Number: 1193382-D55342E07B15 E0RWS Category: Resistors>Chip Resistor - Surface Mount Series: Military, MIL-PRF-55342, RM1206 Features: Military, Non-Inductive Package: Tray Height - Seated (Max): 0.033" (0.84mm) Standard Package: 1 Tolerance: ±1% Temperature Coefficient: ±25ppm/°C Failure Rate: R (0.01%) Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Other Names: D55342E07B15E0RWS-ND ,764-D55342E07B15E0R WS,D55342E07B15E0RWS -MIL Base Product Number: D55342 RoHS Status: RoHS non-compliant

Win Source Part Number: 1193382-D55342E07B15E0RWS
Category: Resistors>Chip Resistor - Surface Mount
Series: Military, MIL-PRF-55342, RM1206
Features: Military, Non-Inductive
Package: Tray
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 1
Tolerance: ±1%
Temperature Coefficient: ±25ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
Other Names: D55342E07B15E0RWS-ND,764-D55342E07B15E0RWS,D55342E07B15E0RWS-MIL
Base Product Number: D55342
RoHS Status: RoHS non-compliant

Buy Now Datasheet
SMD 4W Resistor - 52-D55342E07B15E0RWS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-D55342E07B15E0RWS
SMD 4W Resistor 52-D55342E07B15E0RWS
RES SMD 15K OHM 1% 1/4W 1206 Product overview: D55342E07B15E0RWS from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342E07B15E0RWS can be used for catalog matching and distributor lookup.

RES SMD 15K OHM 1% 1/4W 1206 Product overview: D55342E07B15E0RWS from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342E07B15E0RWS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
THIN FILM,1206,1/4W,15K,1%,25PPM,R/.01%,BULK - D55342E07B15E0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,15K,1%,25PPM,R/.01%,BULK
D55342E07B15E0RWS
THIN FILM,1206,1/4W,15K,1%,25PPM,R/.01%,BULK D55342E07B15E0RWS
THIN FILM,1206,1/4W,15K,1 %,25PPM,R/.01%,BULK

THIN FILM,1206,1/4W,15K,1%,25PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B15E0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B15E0RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B15E0RWS-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 1193382-D55342E07B15E0RWS 52-D55342E07B15E0RWS D55342E07B15E0RWS 764-D55342E07B15E0RWS-ND
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W Resistor THIN FILM,1206,1/4W,15K,1%,25PPM,R/.01%,BULK Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.2500 watts 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 3-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details