Vishay Intertechnology, Inc. RES 15K OHM 1/4W 0.1% 1206 D55342E07B15B0RWI

Description
RES 15Kohm 1/4W 0.1% 1206
Request a Quote
Description
RES 15Kohm 1/4W 0.1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/4W 0.1% 1206 - D55342E07B15B0RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/4W 0.1% 1206
D55342E07B15B0RWI
RES 15K OHM 1/4W 0.1% 1206 D55342E07B15B0RWI
RES 15Kohm 1/4W 0.1% 1206

RES 15Kohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342E07B15B0RWI
Product Name RES 15K OHM 1/4W 0.1% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers