Vishay Intertechnology, Inc. RES 15K OHM 1/4W 0.1% 1206 D55342E07B15B0RTP

Description
RES 15Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 15Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/4W 0.1% 1206 - D55342E07B15B0RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/4W 0.1% 1206
D55342E07B15B0RTP
RES 15K OHM 1/4W 0.1% 1206 D55342E07B15B0RTP
RES 15Kohm 1/4W 0.1% 1206

RES 15Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B15B0RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B15B0RTPTR-ND
Chip Resistor - Surface Mount 764-D55342E07B15B0RTPTR-ND
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
D55342, 25 Ppm, 0.126 X 0.063 X 0.015, 15 Kohm Vishay - 84C9227 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 25 Ppm, 0.126 X 0.063 X 0.015, 15 Kohm Vishay
84C9227
D55342, 25 Ppm, 0.126 X 0.063 X 0.015, 15 Kohm Vishay 84C9227
D55342, 25 ppm, 0.126 x 0.063 x 0.015", 15 kOhm

D55342, 25 ppm, 0.126 x 0.063 x 0.015", 15 kOhm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342E07B15B0RTP 764-D55342E07B15B0RTPTR-ND 84C9227
Product Name RES 15K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount D55342, 25 Ppm, 0.126 X 0.063 X 0.015, 15 Kohm Vishay
Mounting / Packaging 1206 1206; 1206
Resistance Range 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details