Vishay Intertechnology, Inc. RES 150 OHM 1/4W 10% 1206 D55342E07B150MRWS

Description
RES 150ohm 1/4W 10% 1206
Request a Quote Datasheet
Description
RES 150ohm 1/4W 10% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/4W 10% 1206 - D55342E07B150MRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/4W 10% 1206
D55342E07B150MRWS
RES 150 OHM 1/4W 10% 1206 D55342E07B150MRWS
RES 150ohm 1/4W 10% 1206

RES 150ohm 1/4W 10% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B150MRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B150MRWS-ND
Chip Resistor - Surface Mount 764-D55342E07B150MRWS-ND
150 Ohms ±10% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

150 Ohms ±10% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B150MRWS 764-D55342E07B150MRWS-ND
Product Name RES 150 OHM 1/4W 10% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 150 ohms 150 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details