Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B150DMT5

Description
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B150DMT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B150DMT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B150DMT5TR-ND
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

150 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 150 Ohm 1% 1/4W ¦25ppm/¦C 1% SMD T/R - D55342E07B150DMT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 150 Ohm 1% 1/4W ¦25ppm/¦C 1% SMD T/R
D55342E07B150DMT5
Res Thin Film 1206 150 Ohm 1% 1/4W ¦25ppm/¦C 1% SMD T/R D55342E07B150DMT5
Res Thin Film 1206 150 Ohm 1% 1/4W ¦25ppm/¦C 1% SMD T/R

Res Thin Film 1206 150 Ohm 1% 1/4W ¦25ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342E07B150DMT5TR-ND D55342E07B150DMT5
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 150 Ohm 1% 1/4W ¦25ppm/¦C 1% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers