Vishay Intertechnology, Inc. RES 150 OHM 1/4W 0.1% 1206 D55342E07B150ARTS

Description
RES 150ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 150ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/4W 0.1% 1206 - D55342E07B150ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/4W 0.1% 1206
D55342E07B150ARTS
RES 150 OHM 1/4W 0.1% 1206 D55342E07B150ARTS
RES 150ohm 1/4W 0.1% 1206

RES 150ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B150ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B150ARTSTR-ND
Chip Resistor - Surface Mount 764-D55342E07B150ARTSTR-ND
150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B150ARTS 764-D55342E07B150ARTSTR-ND
Product Name RES 150 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573144 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details