Vishay Intertechnology, Inc. RES 13.7K OHM 1/4W 1% 1206 D55342E07B13E7RWS

Description
RES 13.7Kohm 1/4W 1% 1206
Request a Quote
Description
RES 13.7Kohm 1/4W 1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/4W 1% 1206 - D55342E07B13E7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/4W 1% 1206
D55342E07B13E7RWS
RES 13.7K OHM 1/4W 1% 1206 D55342E07B13E7RWS
RES 13.7Kohm 1/4W 1% 1206

RES 13.7Kohm 1/4W 1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342E07B13E7RWS
Product Name RES 13.7K OHM 1/4W 1% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details