Vishay Intertechnology, Inc. RES 135 OHM 1/4W 0.1% 1206 D55342E07B135ARWI

Description
RES 135ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 135ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 135 OHM 1/4W 0.1% 1206 - D55342E07B135ARWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 135 OHM 1/4W 0.1% 1206
D55342E07B135ARWI
RES 135 OHM 1/4W 0.1% 1206 D55342E07B135ARWI
RES 135ohm 1/4W 0.1% 1206

RES 135ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B135ARWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B135ARWI-ND
Chip Resistor - Surface Mount 764-D55342E07B135ARWI-ND
135 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

135 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B135ARWI 764-D55342E07B135ARWI-ND
Product Name RES 135 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 135 ohms 135 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers