Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B130ERWS

Description
130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B130ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B130ERWS-ND
Chip Resistor - Surface Mount 764-D55342E07B130ERWS-ND
130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 130K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack - D55342E07B130ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 130K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack
D55342E07B130ERWS
Res Thin Film 1206 130K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack D55342E07B130ERWS
Res Thin Film 1206 130K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 130K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342E07B130ERWS-ND D55342E07B130ERWS
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 130K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details