Vishay Intertechnology, Inc. RES 12.9K OHM 1/4W 0.1% 1206 D55342E07B12B9RTS

Description
RES 12.9Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 12.9Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.9K OHM 1/4W 0.1% 1206 - D55342E07B12B9RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.9K OHM 1/4W 0.1% 1206
D55342E07B12B9RTS
RES 12.9K OHM 1/4W 0.1% 1206 D55342E07B12B9RTS
RES 12.9Kohm 1/4W 0.1% 1206

RES 12.9Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B12B9RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B12B9RTSTR-ND
Chip Resistor - Surface Mount 764-D55342E07B12B9RTSTR-ND
12.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

12.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B12B9RTS 764-D55342E07B12B9RTSTR-ND
Product Name RES 12.9K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 12900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567841P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details