Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,121,1%,25PPM,R/.01%,T/R D55342E07B121DRT5

Description
THIN FILM,1206,1/4W,121,1 %,25PPM,R/.01%,T/R
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,121,1 %,25PPM,R/.01%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,121,1%,25PPM,R/.01%,T/R - D55342E07B121DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,121,1%,25PPM,R/.01%,T/R
D55342E07B121DRT5
THIN FILM,1206,1/4W,121,1%,25PPM,R/.01%,T/R D55342E07B121DRT5
THIN FILM,1206,1/4W,121,1 %,25PPM,R/.01%,T/R

THIN FILM,1206,1/4W,121,1%,25PPM,R/.01%,T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B121DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B121DRT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B121DRT5TR-ND
121 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

121 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B121DRT5 764-D55342E07B121DRT5TR-ND
Product Name THIN FILM,1206,1/4W,121,1%,25PPM,R/.01%,T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details