Vishay Intertechnology, Inc. RES 11.8K OHM 1/4W 0.1% 1206 D55342E07B11B8RWS

Description
RES 11.8Kohm 1/4W 0.1% 1206
Request a Quote
Description
RES 11.8Kohm 1/4W 0.1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/4W 0.1% 1206 - D55342E07B11B8RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/4W 0.1% 1206
D55342E07B11B8RWS
RES 11.8K OHM 1/4W 0.1% 1206 D55342E07B11B8RWS
RES 11.8Kohm 1/4W 0.1% 1206

RES 11.8Kohm 1/4W 0.1% 1206

Supplier's Site
D55342E 25Ppm 1206 11.8K 0.1% R Ws Vishay - 53M2611 - Newark, An Avnet Company
Chicago, IL, United States
D55342E 25Ppm 1206 11.8K 0.1% R Ws Vishay
53M2611
D55342E 25Ppm 1206 11.8K 0.1% R Ws Vishay 53M2611
D55342E 25PPM 1206 11.8K 0.1% R WS

D55342E 25PPM 1206 11.8K 0.1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342E07B11B8RWS 53M2611
Product Name RES 11.8K OHM 1/4W 0.1% 1206 D55342E 25Ppm 1206 11.8K 0.1% R Ws Vishay
Mounting / Packaging 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details