Vishay Intertechnology, Inc. THIN FILM,1206,11.4K,.1%,25PPM,WAFFLE D55342E07B11B4RWS

Description
THIN FILM,1206,11.4K,.1%, 25PPM,WAFFLE
Request a Quote Datasheet
Description
THIN FILM,1206,11.4K,.1%, 25PPM,WAFFLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,11.4K,.1%,25PPM,WAFFLE - D55342E07B11B4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,11.4K,.1%,25PPM,WAFFLE
D55342E07B11B4RWS
THIN FILM,1206,11.4K,.1%,25PPM,WAFFLE D55342E07B11B4RWS
THIN FILM,1206,11.4K,.1%, 25PPM,WAFFLE

THIN FILM,1206,11.4K,.1%,25PPM,WAFFLE

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B11B4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B11B4RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B11B4RWS-ND
11.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

11.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B11B4RWS 764-D55342E07B11B4RWS-ND
Product Name THIN FILM,1206,11.4K,.1%,25PPM,WAFFLE Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details