Vishay Intertechnology, Inc. RES 10K OHM 1/4W 5% 1206 D55342E07B10K0RT1

Description
RES 10Kohm 1/4W 5% 1206
Request a Quote Datasheet
Description
RES 10Kohm 1/4W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W 5% 1206 - D55342E07B10K0RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W 5% 1206
D55342E07B10K0RT1
RES 10K OHM 1/4W 5% 1206 D55342E07B10K0RT1
RES 10Kohm 1/4W 5% 1206

RES 10Kohm 1/4W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B10K0RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B10K0RT1TR-ND
Chip Resistor - Surface Mount 764-D55342E07B10K0RT1TR-ND
10 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

10 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B10K0RT1 764-D55342E07B10K0RT1TR-ND
Product Name RES 10K OHM 1/4W 5% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9560 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details