Vishay Intertechnology, Inc. RES 10.2K OHM 1/4W 0.1% 1206 D55342E07B10B2RT0

Description
RES 10.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 10.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/4W 0.1% 1206 - D55342E07B10B2RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/4W 0.1% 1206
D55342E07B10B2RT0
RES 10.2K OHM 1/4W 0.1% 1206 D55342E07B10B2RT0
RES 10.2Kohm 1/4W 0.1% 1206

RES 10.2Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B10B2RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B10B2RT0TR-ND
Chip Resistor - Surface Mount 764-D55342E07B10B2RT0TR-ND
10.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

10.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B10B2RT0 764-D55342E07B10B2RT0TR-ND
Product Name RES 10.2K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 10200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details