RES 100Kohm 1/4W 2% 1206
100 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | D55342E07B100HRWI | 764-D55342E07B100HRWI-ND |
| Product Name | RES 100K OHM 1/4W 2% 1206 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 | 1206; 1206 |
| Resistance Range | 100000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor |