Vishay Intertechnology, Inc. Res Thin Film 1206 100K Ohm 1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack D55342E07B100EMWS

Description
Res Thin Film 1206 100K Ohm 1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 100K Ohm 1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 100K Ohm 1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack - D55342E07B100EMWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 100K Ohm 1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack
D55342E07B100EMWS
Res Thin Film 1206 100K Ohm 1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack D55342E07B100EMWS
Res Thin Film 1206 100K Ohm 1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack

Res Thin Film 1206 100K Ohm 1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B100EMWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B100EMWS-ND
Chip Resistor - Surface Mount 764-D55342E07B100EMWS-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B100EMWS 764-D55342E07B100EMWS-ND
Product Name Res Thin Film 1206 100K Ohm 1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers