Vishay Intertechnology, Inc. THIN FILM, 1206,1/4W, 100,1%,25PPM,R/.01% ,TR D55342E07B100DRT3

Description
THIN FILM, 1206,1/4W, 100,1%,25PPM,R/.01% ,TR
Request a Quote Datasheet
Description
THIN FILM, 1206,1/4W, 100,1%,25PPM,R/.01% ,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM, 1206,1/4W, 100,1%,25PPM,R/.01% ,TR - D55342E07B100DRT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM, 1206,1/4W, 100,1%,25PPM,R/.01% ,TR
D55342E07B100DRT3
THIN FILM, 1206,1/4W, 100,1%,25PPM,R/.01% ,TR D55342E07B100DRT3
THIN FILM, 1206,1/4W, 100,1%,25PPM,R/.01% ,TR

THIN FILM, 1206,1/4W, 100,1%,25PPM,R/.01% ,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B100DRT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B100DRT3TR-ND
Chip Resistor - Surface Mount 764-D55342E07B100DRT3TR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B100DRT3 764-D55342E07B100DRT3TR-ND
Product Name THIN FILM, 1206,1/4W, 100,1%,25PPM,R/.01% ,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3483FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers