Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B100ARWS

Description
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B100ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B100ARWS-ND
Chip Resistor - Surface Mount 764-D55342E07B100ARWS-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,1206,1/4W,100,.1%,25PPM,R/.01%,WAFFLE - D55342E07B100ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,100,.1%,25PPM,R/.01%,WAFFLE
D55342E07B100ARWS
THIN FILM,1206,1/4W,100,.1%,25PPM,R/.01%,WAFFLE D55342E07B100ARWS
THIN FILM,1206,1/4W,100,. 1%,25PPM,R/.01%,WAFF LE

THIN FILM,1206,1/4W,100,.1%,25PPM,R/.01%,WAFFLE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342E07B100ARWS-ND D55342E07B100ARWS
Product Name Chip Resistor - Surface Mount THIN FILM,1206,1/4W,100,.1%,25PPM,R/.01%,WAFFLE
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567735P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details