Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B100ARBS

Description
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B100ARBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B100ARBS-ND
Chip Resistor - Surface Mount 764-D55342E07B100ARBS-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 100 OHM 1/4W 0.1% 1206 - D55342E07B100ARBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 0.1% 1206
D55342E07B100ARBS
RES 100 OHM 1/4W 0.1% 1206 D55342E07B100ARBS
RES 100ohm 1/4W 0.1% 1206

RES 100ohm 1/4W 0.1% 1206

Supplier's Site
Resistor,thin Film,100Ohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay - 84C9215 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,100Ohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay
84C9215
Resistor,thin Film,100Ohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay 84C9215
Resistor,Thin Film,100Ohms,100WV,. 1+/-% Tol,-25,25ppm-TC,120 6-Case

Resistor,Thin Film,100Ohms,100WV,.1+/-% Tol,-25,25ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-D55342E07B100ARBS-ND D55342E07B100ARBS 84C9215
Product Name Chip Resistor - Surface Mount RES 100 OHM 1/4W 0.1% 1206 Resistor,thin Film,100Ohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details