Vishay Precision Group Ceramic Capacitors D501K25X5FL6TJ5R

Description
500pF ±10% 500V Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
500pF ±10% 500V Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D501K25X5FL6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D501K25X5FL6TJ5R-ND
Ceramic Capacitors D501K25X5FL6TJ5R-ND
500pF ±10% 500V Ceramic Capacitor X5F Radial, Disc

500pF ±10% 500V Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
D 500V 500Pf ±10% X5F Reel E3 Vishay - 91K9064 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 500Pf ±10% X5F Reel E3 Vishay
91K9064
D 500V 500Pf ±10% X5F Reel E3 Vishay 91K9064
D 500V 500pF ±10% X5F REEL e3

D 500V 500pF ±10% X5F REEL e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D501K25X5FL6TJ5R-ND 91K9064
Product Name Ceramic Capacitors D 500V 500Pf ±10% X5F Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 5.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details