0.047µF -20%, +80% 50V Ceramic Capacitor Z5V Radial, Disc
D 50V 47NF -20/% Z5V AMMO E3
CAP CER 0.047UF 50V Z5V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D473Z39Z5VF6UJ5R-ND | 91K9018 | D473Z39Z5VF6UJ5R |
| Product Name | Ceramic Capacitors | D 50V 47Nf -20/% Z5V Ammo E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | 10 to 85 C (50 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF |