4700pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc
CAP CER 4700PF 500V Y5V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | D472Z29Y5VL6TJ5R-ND | D472Z29Y5VL6TJ5R |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |