Vishay Intertechnology, Inc. Ceramic Capacitors D472Z29Y5VL63J5R

Description
4700pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
4700pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472Z29Y5VL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472Z29Y5VL63J5R-ND
Ceramic Capacitors D472Z29Y5VL63J5R-ND
4700pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc

4700pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D472Z29Y5VL63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D472Z29Y5VL63J5R
Capacitors - Ceramic Capacitors D472Z29Y5VL63J5R
CAP CER 4700PF 500V Y5V RADIAL

CAP CER 4700PF 500V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number D472Z29Y5VL63J5R-ND D472Z29Y5VL63J5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R224K5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers