Vishay Intertechnology, Inc. Ceramic Capacitors D472Z25Z5UH6UJ5R

Description
4700pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
4700pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472Z25Z5UH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472Z25Z5UH6UJ5R-ND
Ceramic Capacitors D472Z25Z5UH6UJ5R-ND
4700pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

4700pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 100V 4,7Nf -20/% Z5U Ammo E3 Vishay - 91K9008 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 4,7Nf -20/% Z5U Ammo E3 Vishay
91K9008
D 100V 4,7Nf -20/% Z5U Ammo E3 Vishay 91K9008
D 100V 4,7NF -20/% Z5U AMMO E3

D 100V 4,7NF -20/% Z5U AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - D472Z25Z5UH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D472Z25Z5UH6UJ5R
Capacitors - Ceramic Capacitors D472Z25Z5UH6UJ5R
CAP CER 4700PF 100V Z5U RADIAL

CAP CER 4700PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D472Z25Z5UH6UJ5R-ND 91K9008 D472Z25Z5UH6UJ5R
Product Name Ceramic Capacitors D 100V 4,7Nf -20/% Z5U Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101223U040BE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details