Vishay Intertechnology, Inc. Ceramic Capacitors D472Z25Z5UH65J5R

Description
4700pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
4700pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472Z25Z5UH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472Z25Z5UH65J5R-ND
Ceramic Capacitors D472Z25Z5UH65J5R-ND
4700pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

4700pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D472Z25Z5UH65J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D472Z25Z5UH65J5R
Ceramic Capacitors D472Z25Z5UH65J5R
CAP CER 4700PF 100V Z5U RADIAL

CAP CER 4700PF 100V Z5U RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D472Z25Z5UH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D472Z25Z5UH65J5R
Capacitors - Ceramic Capacitors D472Z25Z5UH65J5R
CAP CER 4700PF 100V Z5U RADIAL

CAP CER 4700PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D472Z25Z5UH65J5R-ND D472Z25Z5UH65J5R D472Z25Z5UH65J5R
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details