Vishay Intertechnology, Inc. Ceramic Capacitors D472Z25Y5VH65L2R

Description
4700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
4700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472Z25Y5VH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472Z25Y5VH65L2R-ND
Ceramic Capacitors D472Z25Y5VH65L2R-ND
4700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

4700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D472Z25Y5VH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D472Z25Y5VH65L2R
Capacitors - Ceramic Capacitors D472Z25Y5VH65L2R
CAP CER 4700PF 100V Y5V RADIAL

CAP CER 4700PF 100V Y5V RADIAL

Supplier's Site
D 100V 4,7Nf -20/% Y5V Bulk E3 Vishay - 91K9005 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 4,7Nf -20/% Y5V Bulk E3 Vishay
91K9005
D 100V 4,7Nf -20/% Y5V Bulk E3 Vishay 91K9005
D 100V 4,7NF -20/% Y5V BULK E3

D 100V 4,7NF -20/% Y5V BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D472Z25Y5VH65L2R-ND D472Z25Y5VH65L2R 91K9005
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 4,7Nf -20/% Y5V Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details