Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors D472Z20Z5VF6UJ5R

Description
Win Source Part Number: 984035-D472Z20Z5VF6U J5R Category: Capacitors>Ceramic Capacitors Series: D Package: Tape & Box (TB) Applications: General Purpose Standard Package: 2,000 Capacitance: 4700 pF Tolerance: -20%, +80% Voltage - Rated: 50V Temperature Coefficient: Z5V Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 984035-D472Z20Z5VF6U J5R Category: Capacitors>Ceramic Capacitors Series: D Package: Tape & Box (TB) Applications: General Purpose Standard Package: 2,000 Capacitance: 4700 pF Tolerance: -20%, +80% Voltage - Rated: 50V Temperature Coefficient: Z5V Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 984035-D472Z20Z5VF6UJ5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
984035-D472Z20Z5VF6UJ5R
Capacitors - Ceramic Capacitors 984035-D472Z20Z5VF6UJ5R
Win Source Part Number: 984035-D472Z20Z5VF6U J5R Category: Capacitors>Ceramic Capacitors Series: D Package: Tape & Box (TB) Applications: General Purpose Standard Package: 2,000 Capacitance: 4700 pF Tolerance: -20%, +80% Voltage - Rated: 50V Temperature Coefficient: Z5V Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 984035-D472Z20Z5VF6UJ5R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 2,000
Capacitance: 4700 pF
Tolerance: -20%, +80%
Voltage - Rated: 50V
Temperature Coefficient: Z5V
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Ceramic Capacitors - D472Z20Z5VF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472Z20Z5VF6UJ5R-ND
Ceramic Capacitors D472Z20Z5VF6UJ5R-ND
4700pF -20%, +80% 50V Ceramic Capacitor Z5V Radial, Disc

4700pF -20%, +80% 50V Ceramic Capacitor Z5V Radial, Disc

Buy Now Datasheet
Singapore, Singapore
4700PF 50V Capacitor
60-D472Z20Z5VF6UJ5R
4700PF 50V Capacitor 60-D472Z20Z5VF6UJ5R
CAP CER 4700PF 50V Z5V RADIAL Product overview: D472Z20Z5VF6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D472Z20Z5VF6UJ5R can be used for catalog matching and distributor lookup.

CAP CER 4700PF 50V Z5V RADIAL Product overview: D472Z20Z5VF6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D472Z20Z5VF6UJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D472Z20Z5VF6UJ5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D472Z20Z5VF6UJ5R
Capacitors - Ceramic Capacitors D472Z20Z5VF6UJ5R
CAP CER 4700PF 50V Z5V RADIAL

CAP CER 4700PF 50V Z5V RADIAL

Supplier's Site
D 50V 4,7Nf -20/% Z5V Ammo E3 Vishay - 91K8993 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 4,7Nf -20/% Z5V Ammo E3 Vishay
91K8993
D 50V 4,7Nf -20/% Z5V Ammo E3 Vishay 91K8993
D 50V 4,7NF -20/% Z5V AMMO E3

D 50V 4,7NF -20/% Z5V AMMO E3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 984035-D472Z20Z5VF6UJ5R D472Z20Z5VF6UJ5R-ND 60-D472Z20Z5VF6UJ5R D472Z20Z5VF6UJ5R 91K8993
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 4700PF 50V Capacitor Capacitors - Ceramic Capacitors D 50V 4,7Nf -20/% Z5V Ammo E3 Vishay
Operating Temperature 10 to 85 C (50 to 185 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) -20 (+/- %) 80 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472T100BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details