Vishay Intertechnology, Inc. Ceramic Capacitors D472M20Z5UF63L2R

Description
4700pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472M20Z5UF63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472M20Z5UF63L2R-ND
Ceramic Capacitors D472M20Z5UF63L2R-ND
4700pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D472M20Z5UF63L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D472M20Z5UF63L2R
Capacitors - Ceramic Capacitors D472M20Z5UF63L2R
CAP CER 4700PF 50V Z5U RADIAL

CAP CER 4700PF 50V Z5U RADIAL

Supplier's Site
D 50V 4,7Nf ±20% Z5U Bulk E3 Vishay - 91K8975 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 4,7Nf ±20% Z5U Bulk E3 Vishay
91K8975
D 50V 4,7Nf ±20% Z5U Bulk E3 Vishay 91K8975
D 50V 4,7nF ±20% Z5U BULK e3

D 50V 4,7nF ±20% Z5U BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D472M20Z5UF63L2R-ND D472M20Z5UF63L2R 91K8975
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 4,7Nf ±20% Z5U Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Capacitor, Ceramic;4700pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186296 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers