Vishay Intertechnology, Inc. Ceramic Capacitors D472M20Z5UF63J5R

Description
4700pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472M20Z5UF63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472M20Z5UF63J5R-ND
Ceramic Capacitors D472M20Z5UF63J5R-ND
4700pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D472M20Z5UF63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D472M20Z5UF63J5R
Ceramic Capacitors D472M20Z5UF63J5R
CAP CER 4700PF 50V Z5U RADIAL

CAP CER 4700PF 50V Z5U RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D472M20Z5UF63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D472M20Z5UF63J5R
Capacitors - Ceramic Capacitors D472M20Z5UF63J5R
CAP CER 4700PF 50V Z5U RADIAL

CAP CER 4700PF 50V Z5U RADIAL

Supplier's Site
D 50V 4,7Nf ±20% Z5U Bulk E3 Vishay - 91K8974 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 4,7Nf ±20% Z5U Bulk E3 Vishay
91K8974
D 50V 4,7Nf ±20% Z5U Bulk E3 Vishay 91K8974
D 50V 4,7nF ±20% Z5U BULK e3

D 50V 4,7nF ±20% Z5U BULK e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D472M20Z5UF63J5R-ND D472M20Z5UF63J5R D472M20Z5UF63J5R 91K8974
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 4,7Nf ±20% Z5U Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - M39014/011347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details