Vishay Intertechnology, Inc. 0.0047uF 500V Capacitor D472K53X7RL6UJ5R

Description
Cap Ceramic Single 0.0047uF 500V X7R 10% (13.5 X 3.5mm) Radial 5mm 125°C Ammo Product overview: D472K53X7RL6UJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D472K53X7RL6UJ5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 0.0047uF 500V X7R 10% (13.5 X 3.5mm) Radial 5mm 125°C Ammo Product overview: D472K53X7RL6UJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D472K53X7RL6UJ5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0047uF 500V Capacitor
60-D472K53X7RL6UJ5R
0.0047uF 500V Capacitor 60-D472K53X7RL6UJ5R
Cap Ceramic Single 0.0047uF 500V X7R 10% (13.5 X 3.5mm) Radial 5mm 125°C Ammo Product overview: D472K53X7RL6UJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D472K53X7RL6UJ5R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.0047uF 500V X7R 10% (13.5 X 3.5mm) Radial 5mm 125°C Ammo Product overview: D472K53X7RL6UJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D472K53X7RL6UJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - D472K53X7RL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472K53X7RL6UJ5R-ND
Ceramic Capacitors D472K53X7RL6UJ5R-ND
4700pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

4700pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D472K53X7RL6UJ5R - 868037-D472K53X7RL6UJ5R - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - D472K53X7RL6UJ5R
868037-D472K53X7RL6UJ5R
Ceramic Capacitors - D472K53X7RL6UJ5R 868037-D472K53X7RL6UJ5R
Manufacturer: Vishay Win Source Part Number: 868037-D472K53X7RL6U J5R Series: D Operating Temperature Range: -55°C ~ 125°C Features: 4700 pF ±10% 500V Ceramic Capacitor X7R Radial, Disc Package: Radial, Disc Package: Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.23.0060

Manufacturer: Vishay
Win Source Part Number: 868037-D472K53X7RL6UJ5R
Series: D
Operating Temperature Range: -55°C ~ 125°C
Features: 4700 pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Package: Radial, Disc
Package: Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060

Buy Now Datasheet
D 500V 4,7Nf ±10% X7R Ammo E3 Vishay - 91K8967 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 4,7Nf ±10% X7R Ammo E3 Vishay
91K8967
D 500V 4,7Nf ±10% X7R Ammo E3 Vishay 91K8967
D 500V 4,7nF ±10% X7R AMMO e3

D 500V 4,7nF ±10% X7R AMMO e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-D472K53X7RL6UJ5R D472K53X7RL6UJ5R-ND 868037-D472K53X7RL6UJ5R 91K8967
Product Name 0.0047uF 500V Capacitor Ceramic Capacitors Ceramic Capacitors - D472K53X7RL6UJ5R D 500V 4,7Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details