Vishay Intertechnology, Inc. Ceramic Capacitors D472K53X7RL63J5R

Description
4700pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472K53X7RL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472K53X7RL63J5R-ND
Ceramic Capacitors D472K53X7RL63J5R-ND
4700pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

4700pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
D 500V 4,7Nf ±10% X7R Bulk E3 Vishay - 91K8970 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 4,7Nf ±10% X7R Bulk E3 Vishay
91K8970
D 500V 4,7Nf ±10% X7R Bulk E3 Vishay 91K8970
D 500V 4,7nF ±10% X7R BULK e3

D 500V 4,7nF ±10% X7R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D472K53X7RL63J5R-ND 91K8970
Product Name Ceramic Capacitors D 500V 4,7Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers