Vishay Intertechnology, Inc. 4700PF 500V Capacitor D472K43Y5PL6VJ5R

Description
CAP CER 4700PF 500V Y5P RADIAL Product overview: D472K43Y5PL6VJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D472K43Y5PL6VJ5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4700PF 500V Y5P RADIAL Product overview: D472K43Y5PL6VJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D472K43Y5PL6VJ5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700PF 500V Capacitor
60-D472K43Y5PL6VJ5R
4700PF 500V Capacitor 60-D472K43Y5PL6VJ5R
CAP CER 4700PF 500V Y5P RADIAL Product overview: D472K43Y5PL6VJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D472K43Y5PL6VJ5R can be used for catalog matching and distributor lookup.

CAP CER 4700PF 500V Y5P RADIAL Product overview: D472K43Y5PL6VJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D472K43Y5PL6VJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - D472K43Y5PL6VJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472K43Y5PL6VJ5R-ND
Ceramic Capacitors D472K43Y5PL6VJ5R-ND
4700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

4700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1150593-D472K43Y5PL6VJ5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1150593-D472K43Y5PL6VJ5R
Capacitors - Ceramic Capacitors 1150593-D472K43Y5PL6VJ5R
Win Source Part Number: 1150593-D472K43Y5PL6 VJ5R Category: Capacitors>Ceramic Capacitors Series: D Package: Tape & Box (TB) Applications: General Purpose Standard Package: 2,000 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: Y5P (B) Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C Dimension: 0.433" Dia (11.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1150593-D472K43Y5PL6VJ5R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 2,000
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: Y5P (B)
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -30°C ~ 125°C
Dimension: 0.433" Dia (11.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
D 500V 4,7Nf ±10% Y5P Ammo E3 Vishay - 91K8959 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 4,7Nf ±10% Y5P Ammo E3 Vishay
91K8959
D 500V 4,7Nf ±10% Y5P Ammo E3 Vishay 91K8959
D 500V 4,7nF ±10% Y5P AMMO e3

D 500V 4,7nF ±10% Y5P AMMO e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-D472K43Y5PL6VJ5R D472K43Y5PL6VJ5R-ND 1150593-D472K43Y5PL6VJ5R 91K8959
Product Name 4700PF 500V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 4,7Nf ±10% Y5P Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - C0805C331K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers