Vishay Intertechnology, Inc. Ceramic Capacitors D472K43Y5PL6UJ0R

Description
4700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472K43Y5PL6UJ0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472K43Y5PL6UJ0R-ND
Ceramic Capacitors D472K43Y5PL6UJ0R-ND
4700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

4700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 500V 4,7Nf ±10% Ammo E3 Vishay - 21M7519 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 4,7Nf ±10% Ammo E3 Vishay
21M7519
D 500V 4,7Nf ±10% Ammo E3 Vishay 21M7519
D 500V 4,7nF ±10% AMMO e3

D 500V 4,7nF ±10% AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D472K43Y5PL6UJ0R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D472K43Y5PL6UJ0R
Capacitors - Ceramic Capacitors D472K43Y5PL6UJ0R
CAP CER 4700PF 500V Y5P RADIAL

CAP CER 4700PF 500V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D472K43Y5PL6UJ0R-ND 21M7519 D472K43Y5PL6UJ0R
Product Name Ceramic Capacitors D 500V 4,7Nf ±10% Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details