Vishay Intertechnology, Inc. Ceramic Capacitors D472K39X7RH6UJ5R

Description
4700pF ±10% 100V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D472K39X7RH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D472K39X7RH6UJ5R-ND
Ceramic Capacitors D472K39X7RH6UJ5R-ND
4700pF ±10% 100V Ceramic Capacitor X7R Radial, Disc

4700pF ±10% 100V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D472K39X7RH6UJ5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D472K39X7RH6UJ5R
Capacitors - Ceramic Capacitors D472K39X7RH6UJ5R
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Ceramic Capacitors - D472K39X7RH6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D472K39X7RH6UJ5R
Ceramic Capacitors D472K39X7RH6UJ5R
CAP CER 4700PF 100V X7R RADIAL

CAP CER 4700PF 100V X7R RADIAL

Supplier's Site Datasheet
D 100V 4,7Nf ±10% X7R Ammo E3 Vishay - 91K8952 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 4,7Nf ±10% X7R Ammo E3 Vishay
91K8952
D 100V 4,7Nf ±10% X7R Ammo E3 Vishay 91K8952
D 100V 4,7nF ±10% X7R AMMO e3

D 100V 4,7nF ±10% X7R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D472K39X7RH6UJ5R-ND D472K39X7RH6UJ5R D472K39X7RH6UJ5R 91K8952
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors D 100V 4,7Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details