The Ceramic Capacitor 4700pF, 100V, Y5P, 10%, Radial from Vishay is designed for general-purpose applications. It features a capacitance of 4700pF with a voltage rating of 100V DC and a tolerance of ±10%. The dielectric characteristic is Y5P, which provides stable capacitance over a wide temperature range of -30°C to +125°C. This capacitor is suitable for various applications including temperature compensation, coupling, decoupling, and bypassing. It is available in a radial lead configuration with a lead spacing of 5mm. The product is RoHS compliant, ensuring it meets environmental standards.
Cap Ceramic Single 0.0047uF 100V Y5P 10% (8.5 X 3.5mm) Radial 5mm 125°C Bulk Product overview: D472K33Y5PH63J5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D472K33Y5PH63J5R can be used for catalog matching and distributor lookup.
4700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
CERAMIC CAPACITOR 4700PF, 100V, Y5P, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Product Range:D Series; Operating Temperature Min:-30°C RoHS Compliant: Yes
Ceramic Disc & Plate Capacitor, D Series, 4700 pF, 10%, Y5P, 100 V, Radial Leaded RoHS Compliant: Yes
CAP CER 4700PF 100V Y5P RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-D472K33Y5PH63J5R | D472K33Y5PH63J5R-ND | 91K8947 | 81R2244 | D472K33Y5PH63J5R |
| Product Name | 0.0047uF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitor 4700Pf, 100V, Y5P, 10%, Radial; Capacitance Vishay | Ceramic Disc & Plate Capacitor, D Series, 4700 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to ? C (-22 to ? F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF |