Vishay Intertechnology, Inc. Ceramic Capacitors D471K25X5FL63L6R

Description
470pF ±10% 500V Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 500V Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D471K25X5FL63L6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D471K25X5FL63L6R-ND
Ceramic Capacitors D471K25X5FL63L6R-ND
470pF ±10% 500V Ceramic Capacitor X5F Radial, Disc

470pF ±10% 500V Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
D 500V 470Pf ±10% X5F Bulk E3 Vishay - 91K8932 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 470Pf ±10% X5F Bulk E3 Vishay
91K8932
D 500V 470Pf ±10% X5F Bulk E3 Vishay 91K8932
D 500V 470pF ±10% X5F BULK e3

D 500V 470pF ±10% X5F BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D471K25X5FL63L6R-ND 91K8932
Product Name Ceramic Capacitors D 500V 470Pf ±10% X5F Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 5.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers