Vishay Intertechnology, Inc. Ceramic Capacitors D471K25X5FL63J5R

Description
470pF ±10% 500V Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 500V Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D471K25X5FL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D471K25X5FL63J5R-ND
Ceramic Capacitors D471K25X5FL63J5R-ND
470pF ±10% 500V Ceramic Capacitor X5F Radial, Disc

470pF ±10% 500V Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,470Pf,500Vdc,10-% Tol,10+% Tol,x5F-Tc Code,-7.5,7.5%-Tc Vishay - 91K8931 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,500Vdc,10-% Tol,10+% Tol,x5F-Tc Code,-7.5,7.5%-Tc Vishay
91K8931
Capacitor,ceramic,470Pf,500Vdc,10-% Tol,10+% Tol,x5F-Tc Code,-7.5,7.5%-Tc Vishay 91K8931
Capacitor,Ceramic,47 0pF,500VDC,10-% Tol,10+% Tol,X5F-TC Code,-7.5,7.5%-TC

Capacitor,Ceramic,470pF,500VDC,10-% Tol,10+% Tol,X5F-TC Code,-7.5,7.5%-TC

Supplier's Site
Ceramic Capacitors - D471K25X5FL63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D471K25X5FL63J5R
Ceramic Capacitors D471K25X5FL63J5R
CAP CER 470PF 500V X5F RADIAL

CAP CER 470PF 500V X5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number D471K25X5FL63J5R-ND 91K8931 D471K25X5FL63J5R
Product Name Ceramic Capacitors Capacitor,ceramic,470Pf,500Vdc,10-% Tol,10+% Tol,x5F-Tc Code,-7.5,7.5%-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details