D 500V 470PF 10% Y5P REEL E3
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56-D471K20Y5PL6TJ5RTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -30 to 125 C (-22 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |