470pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
CAP CER 470PF 500V Y5P RADIAL
CAP, 470PF, 500V, 10%, Y5P; Capacitance:470pF; Voltage Rating:500V; Product Range:D Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1456PH-ND | D471K20Y5PL63L6R | 57AC1844 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 470Pf, 500V, 10%, Y5P; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |