Vishay Intertechnology, Inc. Ceramic Capacitors D471K20X7RL63J0R

Description
470pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D471K20X7RL63J0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D471K20X7RL63J0R-ND
Ceramic Capacitors D471K20X7RL63J0R-ND
470pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

470pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
D 500V 470Pf ±10% X7R Bulk E3 Vishay - 91K8911 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 470Pf ±10% X7R Bulk E3 Vishay
91K8911
D 500V 470Pf ±10% X7R Bulk E3 Vishay 91K8911
D 500V 470pF ±10% X7R BULK e3

D 500V 470pF ±10% X7R BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D471K20X7RL63J0R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D471K20X7RL63J0R
Capacitors - Ceramic Capacitors D471K20X7RL63J0R
CAP CER 470PF 500V X7R RADIAL

CAP CER 470PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D471K20X7RL63J0R-ND 91K8911 D471K20X7RL63J0R
Product Name Ceramic Capacitors D 500V 470Pf ±10% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - C1206C471J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers