Vishay Intertechnology, Inc. Ceramic Capacitors D471K20X7RH6UJ5R

Description
470pF ±10% 100V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D471K20X7RH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D471K20X7RH6UJ5R-ND
Ceramic Capacitors D471K20X7RH6UJ5R-ND
470pF ±10% 100V Ceramic Capacitor X7R Radial, Disc

470pF ±10% 100V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D471K20X7RH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D471K20X7RH6UJ5R
Capacitors - Ceramic Capacitors D471K20X7RH6UJ5R
CAP CER 470PF 100V X7R RADIAL

CAP CER 470PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number D471K20X7RH6UJ5R-ND D471K20X7RH6UJ5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - M20R103K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers