Vishay Intertechnology, Inc. Ceramic Capacitors D470J25C0GH6VJ5R

Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D470J25C0GH6VJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D470J25C0GH6VJ5R-ND
Ceramic Capacitors D470J25C0GH6VJ5R-ND
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc

47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number D470J25C0GH6VJ5R-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details